Vishay Intertechnology, Inc. RES 750K OHM 1/4W 1% 1206 D55342E07B750ERTS

Description
RES 750Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 750Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/4W 1% 1206 - D55342E07B750ERTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/4W 1% 1206
D55342E07B750ERTS
RES 750K OHM 1/4W 1% 1206 D55342E07B750ERTS
RES 750Kohm 1/4W 1% 1206

RES 750Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B750ERTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B750ERTSTR-ND
Chip Resistor - Surface Mount 764-D55342E07B750ERTSTR-ND
750 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

750 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B750ERTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B750ERTS
Chip Resistor - Surface Mount D55342E07B750ERTS
RES SMD 750K OHM 1% 1/4W 1206

RES SMD 750K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B750ERTS 764-D55342E07B750ERTSTR-ND D55342E07B750ERTS
Product Name RES 750K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 750000 ohms 750000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD915GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details