Vishay Intertechnology, Inc. RES 74.1K OHM 1/4W 0.1% 1206 D55342E07B74B1RWS

Description
RES 74.1Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 74.1Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 74.1K OHM 1/4W 0.1% 1206 - D55342E07B74B1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 74.1K OHM 1/4W 0.1% 1206
D55342E07B74B1RWS
RES 74.1K OHM 1/4W 0.1% 1206 D55342E07B74B1RWS
RES 74.1Kohm 1/4W 0.1% 1206

RES 74.1Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B74B1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B74B1RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B74B1RWS-ND
74.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

74.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B74B1RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B74B1RWS
Chip Resistor - Surface Mount D55342E07B74B1RWS
RES SMD 74.1K OHM 0.1% 1/4W 1206

RES SMD 74.1K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B74B1RWS 764-D55342E07B74B1RWS-ND D55342E07B74B1RWS
Product Name RES 74.1K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 74100 ohms 74100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers