Vishay Intertechnology, Inc. RES 720 OHM 1/4W 1% 1206 D55342E07B720DMBS

Description
RES 720ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 720ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 720 OHM 1/4W 1% 1206 - D55342E07B720DMBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 720 OHM 1/4W 1% 1206
D55342E07B720DMBS
RES 720 OHM 1/4W 1% 1206 D55342E07B720DMBS
RES 720ohm 1/4W 1% 1206

RES 720ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B720DMBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B720DMBS-ND
Chip Resistor - Surface Mount 764-D55342E07B720DMBS-ND
720 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

720 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B720DMBS 764-D55342E07B720DMBS-ND
Product Name RES 720 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 720 ohms 720 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details