Vishay Intertechnology, Inc. RES 715 OHM 1/4W 0.1% 1206 D55342E07B715ARTI

Description
RES 715ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 715ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/4W 0.1% 1206 - D55342E07B715ARTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/4W 0.1% 1206
D55342E07B715ARTI
RES 715 OHM 1/4W 0.1% 1206 D55342E07B715ARTI
RES 715ohm 1/4W 0.1% 1206

RES 715ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B715ARTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B715ARTITR-ND
Chip Resistor - Surface Mount 764-D55342E07B715ARTITR-ND
715 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

715 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B715ARTI 764-D55342E07B715ARTITR-ND
Product Name RES 715 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 715 ohms 715 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details