Vishay Intertechnology, Inc. RES 70.6K OHM 1/4W 0.1% 1206 D55342E07B70B6RWS

Description
RES 70.6Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 70.6Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70.6K OHM 1/4W 0.1% 1206 - D55342E07B70B6RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70.6K OHM 1/4W 0.1% 1206
D55342E07B70B6RWS
RES 70.6K OHM 1/4W 0.1% 1206 D55342E07B70B6RWS
RES 70.6Kohm 1/4W 0.1% 1206

RES 70.6Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B70B6RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B70B6RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B70B6RWS-ND
70.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

70.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B70B6RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B70B6RWS
Chip Resistor - Surface Mount D55342E07B70B6RWS
RES SMD 70.6K OHM 0.1% 1/4W 1206

RES SMD 70.6K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B70B6RWS 764-D55342E07B70B6RWS-ND D55342E07B70B6RWS
Product Name RES 70.6K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 70600 ohms 70600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567801P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details