Vishay Intertechnology, Inc. Res Thin Film 1206 6.8K Ohm 2% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack D55342E07B6H80RWS

Description
Res Thin Film 1206 6.8K Ohm 2% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 6.8K Ohm 2% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 6.8K Ohm 2% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack - D55342E07B6H80RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 6.8K Ohm 2% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack
D55342E07B6H80RWS
Res Thin Film 1206 6.8K Ohm 2% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack D55342E07B6H80RWS
Res Thin Film 1206 6.8K Ohm 2% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 6.8K Ohm 2% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B6H80RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B6H80RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B6H80RWS-ND
6.8 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

6.8 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B6H80RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B6H80RWS
Chip Resistor - Surface Mount D55342E07B6H80RWS
RES SMD 6.8K OHM 2% 1/4W 1206

RES SMD 6.8K OHM 2% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B6H80RWS 764-D55342E07B6H80RWS-ND D55342E07B6H80RWS
Product Name Res Thin Film 1206 6.8K Ohm 2% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 2 to 0.0100 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1913FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1623561-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details