Vishay Intertechnology, Inc. RES 6.98K OHM 1/4W 1% 1206 D55342E07B6E98RWS

Description
RES 6.98Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 6.98Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/4W 1% 1206 - D55342E07B6E98RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/4W 1% 1206
D55342E07B6E98RWS
RES 6.98K OHM 1/4W 1% 1206 D55342E07B6E98RWS
RES 6.98Kohm 1/4W 1% 1206

RES 6.98Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B6E98RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B6E98RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B6E98RWS-ND
6.98 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

6.98 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,6.98Kohms,100Wv,1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay - 53M2523 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,6.98Kohms,100Wv,1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay
53M2523
Resistor,thin Film,6.98Kohms,100Wv,1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay 53M2523
Resistor,Thin Film,6.98KOhms,100WV ,1+/-% Tol,-25,25ppm-TC,120 6-Case

Resistor,Thin Film,6.98KOhms,100WV,1+/-% Tol,-25,25ppm-TC,1206-Case

Supplier's Site
Chip Resistor - Surface Mount - D55342E07B6E98RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B6E98RWS
Chip Resistor - Surface Mount D55342E07B6E98RWS
RES SMD 6.98K OHM 1% 1/4W 1206

RES SMD 6.98K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number D55342E07B6E98RWS 764-D55342E07B6E98RWS-ND 53M2523 D55342E07B6E98RWS
Product Name RES 6.98K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount Resistor,thin Film,6.98Kohms,100Wv,1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 6980 ohms 6980 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers