Vishay Intertechnology, Inc. RES 6.8K OHM 1/4W 1% 1206 D55342E07B6E80RWS

Description
RES 6.8Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 6.8Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/4W 1% 1206 - D55342E07B6E80RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/4W 1% 1206
D55342E07B6E80RWS
RES 6.8K OHM 1/4W 1% 1206 D55342E07B6E80RWS
RES 6.8Kohm 1/4W 1% 1206

RES 6.8Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B6E80RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B6E80RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B6E80RWS-ND
6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B6E80RWS 764-D55342E07B6E80RWS-ND
Product Name RES 6.8K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 6800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers