Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B6E04RWS

Description
6.04 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
6.04 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B6E04RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B6E04RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B6E04RWS-ND
6.04 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

6.04 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 6.04K OHM 1/4W 1% 1206 - D55342E07B6E04RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/4W 1% 1206
D55342E07B6E04RWS
RES 6.04K OHM 1/4W 1% 1206 D55342E07B6E04RWS
RES 6.04Kohm 1/4W 1% 1206

RES 6.04Kohm 1/4W 1% 1206

Supplier's Site
Resistor,thin Film,6.04Kohms,100Wv,1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay - 53M2525 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,6.04Kohms,100Wv,1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay
53M2525
Resistor,thin Film,6.04Kohms,100Wv,1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay 53M2525
Resistor,Thin Film,6.04KOhms,100WV ,1+/-% Tol,-25,25ppm-TC,120 6-Case

Resistor,Thin Film,6.04KOhms,100WV,1+/-% Tol,-25,25ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-D55342E07B6E04RWS-ND D55342E07B6E04RWS 53M2525
Product Name Chip Resistor - Surface Mount RES 6.04K OHM 1/4W 1% 1206 Resistor,thin Film,6.04Kohms,100Wv,1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details