Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B6B65RWS

Description
6.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
6.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B6B65RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B6B65RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B6B65RWS-ND
6.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

6.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,1206,1/4W,6.65K,.1%,25PPM,R/.01%,BULK - D55342E07B6B65RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,6.65K,.1%,25PPM,R/.01%,BULK
D55342E07B6B65RWS
THIN FILM,1206,1/4W,6.65K,.1%,25PPM,R/.01%,BULK D55342E07B6B65RWS
THIN FILM,1206,1/4W,6.65K ,.1%,25PPM,R/.01%,BU LK

THIN FILM,1206,1/4W,6.65K,.1%,25PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - D55342E07B6B65RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B6B65RWS
Chip Resistor - Surface Mount D55342E07B6B65RWS
RES SMD 6.65K OHM 0.1% 1/4W 1206

RES SMD 6.65K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342E07B6B65RWS-ND D55342E07B6B65RWS D55342E07B6B65RWS
Product Name Chip Resistor - Surface Mount THIN FILM,1206,1/4W,6.65K,.1%,25PPM,R/.01%,BULK Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567807 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD165GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details