Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B6B34RTI

Description
6.34 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
6.34 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B6B34RTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B6B34RTITR-ND
Chip Resistor - Surface Mount 764-D55342E07B6B34RTITR-ND
6.34 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

6.34 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 6.34K OHM 1/4W 0.1% 1206 - D55342E07B6B34RTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/4W 0.1% 1206
D55342E07B6B34RTI
RES 6.34K OHM 1/4W 0.1% 1206 D55342E07B6B34RTI
RES 6.34Kohm 1/4W 0.1% 1206

RES 6.34Kohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342E07B6B34RTITR-ND D55342E07B6B34RTI
Product Name Chip Resistor - Surface Mount RES 6.34K OHM 1/4W 0.1% 1206
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176093-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19100 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details