Vishay Intertechnology, Inc. RES 6.19K OHM 1/4W 0.1% 1206 D55342E07B6B19MWS

Description
RES 6.19Kohm 1/4W 0.1% 1206
Request a Quote
Description
RES 6.19Kohm 1/4W 0.1% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/4W 0.1% 1206 - D55342E07B6B19MWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/4W 0.1% 1206
D55342E07B6B19MWS
RES 6.19K OHM 1/4W 0.1% 1206 D55342E07B6B19MWS
RES 6.19Kohm 1/4W 0.1% 1206

RES 6.19Kohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342E07B6B19MWS
Product Name RES 6.19K OHM 1/4W 0.1% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details