Vishay Intertechnology, Inc. RES 6.04K OHM 1/4W 0.1% 1206 D55342E07B6B04RWS

Description
RES 6.04Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 6.04Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/4W 0.1% 1206 - D55342E07B6B04RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/4W 0.1% 1206
D55342E07B6B04RWS
RES 6.04K OHM 1/4W 0.1% 1206 D55342E07B6B04RWS
RES 6.04Kohm 1/4W 0.1% 1206

RES 6.04Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B6B04RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B6B04RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B6B04RWS-ND
6.04 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

6.04 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
D55342E 25Ppm 1206 6.04K 0.1% R Ws Vishay - 12P4554 - Newark, An Avnet Company
Chicago, IL, United States
D55342E 25Ppm 1206 6.04K 0.1% R Ws Vishay
12P4554
D55342E 25Ppm 1206 6.04K 0.1% R Ws Vishay 12P4554
D55342E 25PPM 1206 6.04K 0.1% R WS

D55342E 25PPM 1206 6.04K 0.1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342E07B6B04RWS 764-D55342E07B6B04RWS-ND 12P4554
Product Name RES 6.04K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount D55342E 25Ppm 1206 6.04K 0.1% R Ws Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 6040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers