Vishay Intertechnology, Inc. RES 673 OHM 1/4W 0.1% 1206 D55342E07B673ARWS

Description
RES 673ohm 1/4W 0.1% 1206
Request a Quote
Description
RES 673ohm 1/4W 0.1% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 673 OHM 1/4W 0.1% 1206 - D55342E07B673ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 673 OHM 1/4W 0.1% 1206
D55342E07B673ARWS
RES 673 OHM 1/4W 0.1% 1206 D55342E07B673ARWS
RES 673ohm 1/4W 0.1% 1206

RES 673ohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342E07B673ARWS
Product Name RES 673 OHM 1/4W 0.1% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details