Vishay Intertechnology, Inc. RES 64.9K OHM 1/4W 0.1% 1206 D55342E07B64B9MBS

Description
RES 64.9Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 64.9Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/4W 0.1% 1206 - D55342E07B64B9MBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/4W 0.1% 1206
D55342E07B64B9MBS
RES 64.9K OHM 1/4W 0.1% 1206 D55342E07B64B9MBS
RES 64.9Kohm 1/4W 0.1% 1206

RES 64.9Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B64B9MBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B64B9MBS-ND
Chip Resistor - Surface Mount 764-D55342E07B64B9MBS-ND
64.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

64.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B64B9MBS 764-D55342E07B64B9MBS-ND
Product Name RES 64.9K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 64900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 3-1879497-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details