Vishay Intertechnology, Inc. RES 642 OHM 1/4W 0.1% 1206 D55342E07B642ARWS

Description
RES 642ohm 1/4W 0.1% 1206
Request a Quote
Description
RES 642ohm 1/4W 0.1% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 642 OHM 1/4W 0.1% 1206 - D55342E07B642ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 642 OHM 1/4W 0.1% 1206
D55342E07B642ARWS
RES 642 OHM 1/4W 0.1% 1206 D55342E07B642ARWS
RES 642ohm 1/4W 0.1% 1206

RES 642ohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342E07B642ARWS
Product Name RES 642 OHM 1/4W 0.1% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers