Vishay Intertechnology, Inc. RES 634 OHM 1/4W 0.1% 1206 D55342E07B634ART5

Description
RES 634ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 634ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/4W 0.1% 1206 - D55342E07B634ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/4W 0.1% 1206
D55342E07B634ART5
RES 634 OHM 1/4W 0.1% 1206 D55342E07B634ART5
RES 634ohm 1/4W 0.1% 1206

RES 634ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B634ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B634ART5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B634ART5TR-ND
634 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

634 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B634ART5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B634ART5
Chip Resistor - Surface Mount D55342E07B634ART5
RES SMD 634 OHM 0.1% 1/4W 1206

RES SMD 634 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B634ART5 764-D55342E07B634ART5TR-ND D55342E07B634ART5
Product Name RES 634 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 634 ohms 634 ohms 634 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details