Vishay Intertechnology, Inc. RES 62K OHM 1/4W 1% 1206 D55342E07B62E0RT1

Description
RES 62Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 62Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62K OHM 1/4W 1% 1206 - D55342E07B62E0RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 1/4W 1% 1206
D55342E07B62E0RT1
RES 62K OHM 1/4W 1% 1206 D55342E07B62E0RT1
RES 62Kohm 1/4W 1% 1206

RES 62Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B62E0RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B62E0RT1TR-ND
Chip Resistor - Surface Mount 764-D55342E07B62E0RT1TR-ND
62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B62E0RT1 764-D55342E07B62E0RT1TR-ND
Product Name RES 62K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 62000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1623506-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
View Details
3 suppliers