Vishay Intertechnology, Inc. RES 62 OHM 1/4W 1% 1206 D55342E07B62D0RWS

Description
RES 62ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 62ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 1/4W 1% 1206 - D55342E07B62D0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1/4W 1% 1206
D55342E07B62D0RWS
RES 62 OHM 1/4W 1% 1206 D55342E07B62D0RWS
RES 62ohm 1/4W 1% 1206

RES 62ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B62D0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B62D0RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B62D0RWS-ND
62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B62D0RWS 764-D55342E07B62D0RWS-ND
Product Name RES 62 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 62 ohms 62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details