Vishay Intertechnology, Inc. Res Thin Film 1206 619 Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD T/R D55342E07B619DRT5

Description
Res Thin Film 1206 619 Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 619 Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 619 Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD T/R - D55342E07B619DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 619 Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD T/R
D55342E07B619DRT5
Res Thin Film 1206 619 Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD T/R D55342E07B619DRT5
Res Thin Film 1206 619 Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 619 Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B619DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B619DRT5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B619DRT5TR-ND
619 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

619 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B619DRT5 764-D55342E07B619DRT5TR-ND
Product Name Res Thin Film 1206 619 Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573153 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details