Vishay Intertechnology, Inc. Res Thin Film 1206 60.4K Ohm 1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack D55342E07B60E4MWS

Description
Res Thin Film 1206 60.4K Ohm 1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 60.4K Ohm 1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 60.4K Ohm 1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack - D55342E07B60E4MWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 60.4K Ohm 1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack
D55342E07B60E4MWS
Res Thin Film 1206 60.4K Ohm 1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack D55342E07B60E4MWS
Res Thin Film 1206 60.4K Ohm 1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack

Res Thin Film 1206 60.4K Ohm 1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B60E4MWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B60E4MWS-ND
Chip Resistor - Surface Mount 764-D55342E07B60E4MWS-ND
60.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

60.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B60E4MWS 764-D55342E07B60E4MWS-ND
Product Name Res Thin Film 1206 60.4K Ohm 1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details