Vishay Intertechnology, Inc. RES 5.97K OHM 1/4W 0.1% 1206 D55342E07B5B97RWS

Description
RES 5.97Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 5.97Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.97K OHM 1/4W 0.1% 1206 - D55342E07B5B97RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.97K OHM 1/4W 0.1% 1206
D55342E07B5B97RWS
RES 5.97K OHM 1/4W 0.1% 1206 D55342E07B5B97RWS
RES 5.97Kohm 1/4W 0.1% 1206

RES 5.97Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B5B97RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B5B97RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B5B97RWS-ND
5.97 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

5.97 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
D55342E 25Ppm 1206 5.97K 0.1% R Ws Vishay - 12P4546 - Newark, An Avnet Company
Chicago, IL, United States
D55342E 25Ppm 1206 5.97K 0.1% R Ws Vishay
12P4546
D55342E 25Ppm 1206 5.97K 0.1% R Ws Vishay 12P4546
D55342E 25PPM 1206 5.97K 0.1% R WS

D55342E 25PPM 1206 5.97K 0.1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342E07B5B97RWS 764-D55342E07B5B97RWS-ND 12P4546
Product Name RES 5.97K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount D55342E 25Ppm 1206 5.97K 0.1% R Ws Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 5970 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614881-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details