Vishay Intertechnology, Inc. RES 5.62K OHM 1/4W 0.1% 1206 D55342E07B5B62MT5

Description
RES 5.62Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 5.62Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/4W 0.1% 1206 - D55342E07B5B62MT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/4W 0.1% 1206
D55342E07B5B62MT5
RES 5.62K OHM 1/4W 0.1% 1206 D55342E07B5B62MT5
RES 5.62Kohm 1/4W 0.1% 1206

RES 5.62Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B5B62MT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B5B62MT5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B5B62MT5TR-ND
5.62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

5.62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B5B62MT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B5B62MT5
Chip Resistor - Surface Mount D55342E07B5B62MT5
RES SMD 5.62K OHM 0.1% 1/4W 1206

RES SMD 5.62K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B5B62MT5 764-D55342E07B5B62MT5TR-ND D55342E07B5B62MT5
Product Name RES 5.62K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 5620 ohms 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers