Vishay Intertechnology, Inc. RES 59 OHM 1/4W 1% 1206 D55342E07B59D0RWS

Description
RES 59ohm 1/4W 1% 1206
Request a Quote
Description
RES 59ohm 1/4W 1% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 59 OHM 1/4W 1% 1206 - D55342E07B59D0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 1/4W 1% 1206
D55342E07B59D0RWS
RES 59 OHM 1/4W 1% 1206 D55342E07B59D0RWS
RES 59ohm 1/4W 1% 1206

RES 59ohm 1/4W 1% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342E07B59D0RWS
Product Name RES 59 OHM 1/4W 1% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825809 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers