Vishay Intertechnology, Inc. RES 59 OHM 1/4W 1% 1206 D55342E07B59D0RT5

Description
RES 59ohm 1/4W 1% 1206
Request a Quote
Description
RES 59ohm 1/4W 1% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 59 OHM 1/4W 1% 1206 - D55342E07B59D0RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 1/4W 1% 1206
D55342E07B59D0RT5
RES 59 OHM 1/4W 1% 1206 D55342E07B59D0RT5
RES 59ohm 1/4W 1% 1206

RES 59ohm 1/4W 1% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342E07B59D0RT5
Product Name RES 59 OHM 1/4W 1% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers