Vishay Intertechnology, Inc. RES 56 OHM 1/4W 5% 1206 D55342E07B56J0RT1

Description
RES 56ohm 1/4W 5% 1206
Request a Quote Datasheet
Description
RES 56ohm 1/4W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1/4W 5% 1206 - D55342E07B56J0RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1/4W 5% 1206
D55342E07B56J0RT1
RES 56 OHM 1/4W 5% 1206 D55342E07B56J0RT1
RES 56ohm 1/4W 5% 1206

RES 56ohm 1/4W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B56J0RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B56J0RT1TR-ND
Chip Resistor - Surface Mount 764-D55342E07B56J0RT1TR-ND
56 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

56 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B56J0RT1 764-D55342E07B56J0RT1TR-ND
Product Name RES 56 OHM 1/4W 5% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers