Vishay Intertechnology, Inc. RES 54.9K OHM 1/4W 0.1% 1206 D55342E07B54B9RTP

Description
RES 54.9Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 54.9Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1/4W 0.1% 1206 - D55342E07B54B9RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/4W 0.1% 1206
D55342E07B54B9RTP
RES 54.9K OHM 1/4W 0.1% 1206 D55342E07B54B9RTP
RES 54.9Kohm 1/4W 0.1% 1206

RES 54.9Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B54B9RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B54B9RTPTR-ND
Chip Resistor - Surface Mount 764-D55342E07B54B9RTPTR-ND
54.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

54.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B54B9RTP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B54B9RTP
Chip Resistor - Surface Mount D55342E07B54B9RTP
RES SMD 54.9K OHM 0.1% 1/4W 1206

RES SMD 54.9K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B54B9RTP 764-D55342E07B54B9RTPTR-ND D55342E07B54B9RTP
Product Name RES 54.9K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 54900 ohms 54900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details