Vishay Intertechnology, Inc. Res Thin Film 1206 51.1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R D55342E07B51B1RT5

Description
Res Thin Film 1206 51.1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 51.1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 51.1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R - D55342E07B51B1RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 51.1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R
D55342E07B51B1RT5
Res Thin Film 1206 51.1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R D55342E07B51B1RT5
Res Thin Film 1206 51.1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 51.1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B51B1RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B51B1RT5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B51B1RT5TR-ND
51.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

51.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B51B1RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B51B1RT5
Chip Resistor - Surface Mount D55342E07B51B1RT5
RES SMD 51.1K OHM 0.1% 1/4W 1206

RES SMD 51.1K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B51B1RT5 764-D55342E07B51B1RT5TR-ND D55342E07B51B1RT5
Product Name Res Thin Film 1206 51.1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2703FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details