Vishay Intertechnology, Inc. RES 51.7 OHM 1/4W 0.1% 1206 D55342E07B51A7RWS

Description
RES 51.7ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 51.7ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.7 OHM 1/4W 0.1% 1206 - D55342E07B51A7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.7 OHM 1/4W 0.1% 1206
D55342E07B51A7RWS
RES 51.7 OHM 1/4W 0.1% 1206 D55342E07B51A7RWS
RES 51.7ohm 1/4W 0.1% 1206

RES 51.7ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B51A7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B51A7RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B51A7RWS-ND
51.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

51.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B51A7RWS 764-D55342E07B51A7RWS-ND
Product Name RES 51.7 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 51.7 ohms 51.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD135JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details