Vishay Intertechnology, Inc. RES 4.12K OHM 1/4W 1% 1206 D55342E07B4E12RWS

Description
RES 4.12Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 4.12Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 1/4W 1% 1206 - D55342E07B4E12RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/4W 1% 1206
D55342E07B4E12RWS
RES 4.12K OHM 1/4W 1% 1206 D55342E07B4E12RWS
RES 4.12Kohm 1/4W 1% 1206

RES 4.12Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B4E12RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B4E12RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B4E12RWS-ND
4.12 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

4.12 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B4E12RWS 764-D55342E07B4E12RWS-ND
Product Name RES 4.12K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 4120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 3-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details