Vishay Intertechnology, Inc. RES 4.12K OHM 1/4W 1% 1206 D55342E07B4E12RTS

Description
RES 4.12Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 4.12Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 1/4W 1% 1206 - D55342E07B4E12RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/4W 1% 1206
D55342E07B4E12RTS
RES 4.12K OHM 1/4W 1% 1206 D55342E07B4E12RTS
RES 4.12Kohm 1/4W 1% 1206

RES 4.12Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B4E12RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B4E12RTSTR-ND
Chip Resistor - Surface Mount 764-D55342E07B4E12RTSTR-ND
4.12 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

4.12 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B4E12RTS 764-D55342E07B4E12RTSTR-ND
Product Name RES 4.12K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 4120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details