Vishay Intertechnology, Inc. Res Thin Film 1206 4.99K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack D55342E07B4B99MWS

Description
Res Thin Film 1206 4.99K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 4.99K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 4.99K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack - D55342E07B4B99MWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 4.99K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack
D55342E07B4B99MWS
Res Thin Film 1206 4.99K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack D55342E07B4B99MWS
Res Thin Film 1206 4.99K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack

Res Thin Film 1206 4.99K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B4B99MWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B4B99MWS-ND
Chip Resistor - Surface Mount 764-D55342E07B4B99MWS-ND
4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B4B99MWS 764-D55342E07B4B99MWS-ND
Product Name Res Thin Film 1206 4.99K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers