Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B4B99MTF

Description
4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B4B99MTFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B4B99MTFTR-ND
Chip Resistor - Surface Mount 764-D55342E07B4B99MTFTR-ND
4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 4.99K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD T/R - D55342E07B4B99MTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 4.99K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD T/R
D55342E07B4B99MTF
Res Thin Film 1206 4.99K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD T/R D55342E07B4B99MTF
Res Thin Film 1206 4.99K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD T/R

Res Thin Film 1206 4.99K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342E07B4B99MTFTR-ND D55342E07B4B99MTF
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 4.99K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers