Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B4B75RWS

Description
4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B4B75RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B4B75RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B4B75RWS-ND
4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,1206,1/4W,4.75K,.1%,25PPM,R/.01%,WAFFLE - D55342E07B4B75RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,4.75K,.1%,25PPM,R/.01%,WAFFLE
D55342E07B4B75RWS
THIN FILM,1206,1/4W,4.75K,.1%,25PPM,R/.01%,WAFFLE D55342E07B4B75RWS
THIN FILM,1206,1/4W,4.75K ,.1%,25PPM,R/.01%,WA FFLE

THIN FILM,1206,1/4W,4.75K,.1%,25PPM,R/.01%,WAFFLE

Supplier's Site
D55342E 25Ppm 1206 4.75K 0.1% R Ws Vishay - 53M2724 - Newark, An Avnet Company
Chicago, IL, United States
D55342E 25Ppm 1206 4.75K 0.1% R Ws Vishay
53M2724
D55342E 25Ppm 1206 4.75K 0.1% R Ws Vishay 53M2724
D55342E 25PPM 1206 4.75K 0.1% R WS

D55342E 25PPM 1206 4.75K 0.1% R WS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-D55342E07B4B75RWS-ND D55342E07B4B75RWS 53M2724
Product Name Chip Resistor - Surface Mount THIN FILM,1206,1/4W,4.75K,.1%,25PPM,R/.01%,WAFFLE D55342E 25Ppm 1206 4.75K 0.1% R Ws Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details