Vishay Intertechnology, Inc. RES 4.7K OHM 1/4W 0.1% 1206 D55342E07B4B70RT3

Description
RES 4.7Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 4.7Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/4W 0.1% 1206 - D55342E07B4B70RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/4W 0.1% 1206
D55342E07B4B70RT3
RES 4.7K OHM 1/4W 0.1% 1206 D55342E07B4B70RT3
RES 4.7Kohm 1/4W 0.1% 1206

RES 4.7Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B4B70RT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B4B70RT3TR-ND
Chip Resistor - Surface Mount 764-D55342E07B4B70RT3TR-ND
4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B4B70RT3 764-D55342E07B4B70RT3TR-ND
Product Name RES 4.7K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 931 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details