Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B4B32RTP

Description
4.32 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.32 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B4B32RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B4B32RTPTR-ND
Chip Resistor - Surface Mount 764-D55342E07B4B32RTPTR-ND
4.32 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

4.32 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 4.32K OHM 1/4W 0.1% 1206 - D55342E07B4B32RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/4W 0.1% 1206
D55342E07B4B32RTP
RES 4.32K OHM 1/4W 0.1% 1206 D55342E07B4B32RTP
RES 4.32Kohm 1/4W 0.1% 1206

RES 4.32Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342E07B4B32RTP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B4B32RTP
Chip Resistor - Surface Mount D55342E07B4B32RTP
RES SMD 4.32K OHM 0.1% 1/4W 1206

RES SMD 4.32K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342E07B4B32RTPTR-ND D55342E07B4B32RTP D55342E07B4B32RTP
Product Name Chip Resistor - Surface Mount RES 4.32K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details