Vishay Intertechnology, Inc. RES 49.9K OHM 1/4W 1% 1206 D55342E07B49E9RTP

Description
RES 49.9Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 49.9Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/4W 1% 1206 - D55342E07B49E9RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/4W 1% 1206
D55342E07B49E9RTP
RES 49.9K OHM 1/4W 1% 1206 D55342E07B49E9RTP
RES 49.9Kohm 1/4W 1% 1206

RES 49.9Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B49E9RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B49E9RTPTR-ND
Chip Resistor - Surface Mount 764-D55342E07B49E9RTPTR-ND
49.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

49.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B49E9RTP 764-D55342E07B49E9RTPTR-ND
Product Name RES 49.9K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567749 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details