Vishay Intertechnology, Inc. RES 49.9 OHM 1/4W 1% 1206 D55342E07B49D9RTP

Description
RES 49.9ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 49.9ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/4W 1% 1206 - D55342E07B49D9RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/4W 1% 1206
D55342E07B49D9RTP
RES 49.9 OHM 1/4W 1% 1206 D55342E07B49D9RTP
RES 49.9ohm 1/4W 1% 1206

RES 49.9ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B49D9RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B49D9RTPTR-ND
Chip Resistor - Surface Mount 764-D55342E07B49D9RTPTR-ND
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B49D9RTP 764-D55342E07B49D9RTPTR-ND
Product Name RES 49.9 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers