Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B49D9RT5

Description
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B49D9RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B49D9RT5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B49D9RT5TR-ND
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-D55342E07B49D9RT5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B49D9RT5CT-ND
Chip Resistor - Surface Mount 764-D55342E07B49D9RT5CT-ND
RES SMD 49.9 OHM 1% 1/4W 1206

RES SMD 49.9 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-D55342E07B49D9RT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B49D9RT5DKR-ND
Chip Resistor - Surface Mount 764-D55342E07B49D9RT5DKR-ND
RES SMD 49.9 OHM 1% 1/4W 1206

RES SMD 49.9 OHM 1% 1/4W 1206

Buy Now Datasheet
RES 49.9 OHM 1/4W 1% 1206 - D55342E07B49D9RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/4W 1% 1206
D55342E07B49D9RT5
RES 49.9 OHM 1/4W 1% 1206 D55342E07B49D9RT5
RES 49.9ohm 1/4W 1% 1206

RES 49.9ohm 1/4W 1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342E07B49D9RT5TR-ND D55342E07B49D9RT5
Product Name Chip Resistor - Surface Mount RES 49.9 OHM 1/4W 1% 1206
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details