Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B490DRWS

Description
490 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
490 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B490DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B490DRWS-ND
Chip Resistor - Surface Mount 764-D55342E07B490DRWS-ND
490 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

490 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 490 OHM 1/4W 1% 1206 - D55342E07B490DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 490 OHM 1/4W 1% 1206
D55342E07B490DRWS
RES 490 OHM 1/4W 1% 1206 D55342E07B490DRWS
RES 490ohm 1/4W 1% 1206

RES 490ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342E07B490DRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B490DRWS
Chip Resistor - Surface Mount D55342E07B490DRWS
RES SMD 490 OHM 1% 1/4W 1206

RES SMD 490 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342E07B490DRWS-ND D55342E07B490DRWS D55342E07B490DRWS
Product Name Chip Resistor - Surface Mount RES 490 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 490 ohms 490 ohms 490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 1676455-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers