Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B470GMTS

Description
470 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
470 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B470GMTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B470GMTSTR-ND
Chip Resistor - Surface Mount 764-D55342E07B470GMTSTR-ND
470 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

470 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 470 OHM 1/4W 2% 1206 - D55342E07B470GMTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/4W 2% 1206
D55342E07B470GMTS
RES 470 OHM 1/4W 2% 1206 D55342E07B470GMTS
RES 470ohm 1/4W 2% 1206

RES 470ohm 1/4W 2% 1206

Supplier's Site
D55342E 25Ppm 1206 470 2% M Ts Vishay - 14N8575 - Newark, An Avnet Company
Chicago, IL, United States
D55342E 25Ppm 1206 470 2% M Ts Vishay
14N8575
D55342E 25Ppm 1206 470 2% M Ts Vishay 14N8575
D55342E 25PPM 1206 470 2% M TS

D55342E 25PPM 1206 470 2% M TS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-D55342E07B470GMTSTR-ND D55342E07B470GMTS 14N8575
Product Name Chip Resistor - Surface Mount RES 470 OHM 1/4W 2% 1206 D55342E 25Ppm 1206 470 2% M Ts Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details