Vishay Intertechnology, Inc. RES 46.4K OHM 1/4W 0.1% 1206 D55342E07B46B4RTI

Description
RES 46.4Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 46.4Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/4W 0.1% 1206 - D55342E07B46B4RTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/4W 0.1% 1206
D55342E07B46B4RTI
RES 46.4K OHM 1/4W 0.1% 1206 D55342E07B46B4RTI
RES 46.4Kohm 1/4W 0.1% 1206

RES 46.4Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B46B4RTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B46B4RTITR-ND
Chip Resistor - Surface Mount 764-D55342E07B46B4RTITR-ND
46.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

46.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B46B4RTI 764-D55342E07B46B4RTITR-ND
Product Name RES 46.4K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 46400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers