Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,464,1%,25PPM,R/.01%,BULK D55342E07B464DRWS

Description
THIN FILM,1206,1/4W,464,1 %,25PPM,R/.01%,BULK
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,464,1 %,25PPM,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,464,1%,25PPM,R/.01%,BULK - D55342E07B464DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,464,1%,25PPM,R/.01%,BULK
D55342E07B464DRWS
THIN FILM,1206,1/4W,464,1%,25PPM,R/.01%,BULK D55342E07B464DRWS
THIN FILM,1206,1/4W,464,1 %,25PPM,R/.01%,BULK

THIN FILM,1206,1/4W,464,1%,25PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B464DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B464DRWS-ND
Chip Resistor - Surface Mount 764-D55342E07B464DRWS-ND
464 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

464 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B464DRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B464DRWS
Chip Resistor - Surface Mount D55342E07B464DRWS
RES SMD 464 OHM 1% 1/4W 1206

RES SMD 464 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B464DRWS 764-D55342E07B464DRWS-ND D55342E07B464DRWS
Product Name THIN FILM,1206,1/4W,464,1%,25PPM,R/.01%,BULK Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details