Vishay Intertechnology, Inc. RES 45.3K OHM 1/4W 1% 1206 D55342E07B45E3RT1

Description
RES 45.3Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 45.3Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/4W 1% 1206 - D55342E07B45E3RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/4W 1% 1206
D55342E07B45E3RT1
RES 45.3K OHM 1/4W 1% 1206 D55342E07B45E3RT1
RES 45.3Kohm 1/4W 1% 1206

RES 45.3Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B45E3RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B45E3RT1TR-ND
Chip Resistor - Surface Mount 764-D55342E07B45E3RT1TR-ND
45.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

45.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B45E3RT1 764-D55342E07B45E3RT1TR-ND
Product Name RES 45.3K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers