Vishay Intertechnology, Inc. RES 432K OHM 1/4W 0.1% 1206 D55342E07B432BRWS

Description
RES 432Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 432Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1/4W 0.1% 1206 - D55342E07B432BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/4W 0.1% 1206
D55342E07B432BRWS
RES 432K OHM 1/4W 0.1% 1206 D55342E07B432BRWS
RES 432Kohm 1/4W 0.1% 1206

RES 432Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B432BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B432BRWS-ND
Chip Resistor - Surface Mount 764-D55342E07B432BRWS-ND
432 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

432 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
D55342E 25Ppm 1206 432K 0.1% R Ws Vishay - 15R7319 - Newark, An Avnet Company
Chicago, IL, United States
D55342E 25Ppm 1206 432K 0.1% R Ws Vishay
15R7319
D55342E 25Ppm 1206 432K 0.1% R Ws Vishay 15R7319
D55342E 25PPM 1206 432K 0.1% R WS

D55342E 25PPM 1206 432K 0.1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342E07B432BRWS 764-D55342E07B432BRWS-ND 15R7319
Product Name RES 432K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount D55342E 25Ppm 1206 432K 0.1% R Ws Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 432000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614920-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details