Vishay Intertechnology, Inc. RES 42.2K OHM 1/4W 1% 1206 D55342E07B42E2RT1

Description
RES 42.2Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 42.2Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/4W 1% 1206 - D55342E07B42E2RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/4W 1% 1206
D55342E07B42E2RT1
RES 42.2K OHM 1/4W 1% 1206 D55342E07B42E2RT1
RES 42.2Kohm 1/4W 1% 1206

RES 42.2Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B42E2RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B42E2RT1TR-ND
Chip Resistor - Surface Mount 764-D55342E07B42E2RT1TR-ND
42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B42E2RT1 764-D55342E07B42E2RT1TR-ND
Product Name RES 42.2K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 42200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567827 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details