Vishay Intertechnology, Inc. RES 42.2K OHM 1/4W 0.1% 1206 D55342E07B42B2RTP

Description
RES 42.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 42.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/4W 0.1% 1206 - D55342E07B42B2RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/4W 0.1% 1206
D55342E07B42B2RTP
RES 42.2K OHM 1/4W 0.1% 1206 D55342E07B42B2RTP
RES 42.2Kohm 1/4W 0.1% 1206

RES 42.2Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B42B2RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B42B2RTPTR-ND
Chip Resistor - Surface Mount 764-D55342E07B42B2RTPTR-ND
42.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

42.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B42B2RTP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B42B2RTP
Chip Resistor - Surface Mount D55342E07B42B2RTP
RES SMD 42.2K OHM 0.1% 1/4W 1206

RES SMD 42.2K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B42B2RTP 764-D55342E07B42B2RTPTR-ND D55342E07B42B2RTP
Product Name RES 42.2K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 42200 ohms 42200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1623406-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details