Vishay Intertechnology, Inc. RES 3.74K OHM 1/4W 1% 1206 D55342E07B3E74RTP

Description
RES 3.74Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 3.74Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/4W 1% 1206 - D55342E07B3E74RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/4W 1% 1206
D55342E07B3E74RTP
RES 3.74K OHM 1/4W 1% 1206 D55342E07B3E74RTP
RES 3.74Kohm 1/4W 1% 1206

RES 3.74Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B3E74RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B3E74RTPTR-ND
Chip Resistor - Surface Mount 764-D55342E07B3E74RTPTR-ND
3.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

3.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B3E74RTP 764-D55342E07B3E74RTPTR-ND
Product Name RES 3.74K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 3740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details