VISHAY INTERTECHNOLOGY, INC.
D55342E07B3E40RWS -- RES 3.4K OHM 1/4W 1% 1206
Vishay Intertechnology, Inc.
RES 3.4K OHM 1/4W 1% 1206
D55342E07B3E40RWS
Description
RES 3.4Kohm 1/4W 1% 1206
Request a Quote
Email Supplier
Description
RES 3.4Kohm 1/4W 1% 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
D55342E07B3E40RWS |
|
Product Name
|
RES 3.4K OHM 1/4W 1% 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
86.6 ohms
View Details
2 suppliers