Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B3E32RT0

Description
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B3E32RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B3E32RT0TR-ND
Chip Resistor - Surface Mount 764-D55342E07B3E32RT0TR-ND
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,1206,1/4W,3.32K,1%,25PPM,R/.01%,TR - D55342E07B3E32RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,3.32K,1%,25PPM,R/.01%,TR
D55342E07B3E32RT0
THIN FILM,1206,1/4W,3.32K,1%,25PPM,R/.01%,TR D55342E07B3E32RT0
THIN FILM,1206,1/4W,3.32K ,1%,25PPM,R/.01%,TR

THIN FILM,1206,1/4W,3.32K,1%,25PPM,R/.01%,TR

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342E07B3E32RT0TR-ND D55342E07B3E32RT0
Product Name Chip Resistor - Surface Mount THIN FILM,1206,1/4W,3.32K,1%,25PPM,R/.01%,TR
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers